Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Connector Size | M12 |
---|---|
Sensor Connector Gender | Male |
No. of Positions | 5 Positions |
Sensor Contact Type | Wire Lead Pin |
Sensor Connector Mounting | Straight Cable Mount |
RoHS Compliant | Yes |
Sensor Connector, M12, Plug, 5Pos, Cable | Newark Electronics |
12MM 5 PIN MALE RECEPTACLE | Eaton - Cutler Hammer M12A5 | RS Americas |
PLUG CONNECTOR, 12mm, 5-PIN MALE | element14 |
Where can I find additional details, specifications and documents for a M12A5?
Additional datasheets, footprints and schematics for M12A5 are listed on our Part Details page. You can also find images and similar parts to M12A5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M12A5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M12A5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M12A5 fall under?
The M12A5 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to M12A5 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M12A5 you can contact the distributor directly for product support, shipping queries etc.
Is the M12A5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M12A5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for M12A5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M12A5 often in real-time on the comparison pages.
What if I can't find stock of M12A5?
You can fill out our help required form which you can use to request a quote for M12A5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.