Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Connector Size | M12 |
---|---|
Sensor Connector Gender | Male |
No. of Positions | 4 Positions |
Sensor Contact Type | Wire Lead Pin |
Sensor Connector Mounting | Straight Cable Mount |
RoHS Compliant | Yes |
Accessory, LS-Titan, 4 Pin, For M12 Receptacle, V1 Series | Eaton - Cutler Hammer M12A | RS Americas |
Sensor Connector, M12, Plug, 4Pos, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a M12A?
Additional datasheets, footprints and schematics for M12A are listed on our Part Details page. You can also find images and similar parts to M12A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M12A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M12A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M12A fall under?
The M12A is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to M12A when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M12A you can contact the distributor directly for product support, shipping queries etc.
Is the M12A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M12A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for M12A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M12A often in real-time on the comparison pages.
What if I can't find stock of M12A?
You can fill out our help required form which you can use to request a quote for M12A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.