Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Proximity Sensors |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Length / Height | 3mm |
External Width | 4mm |
Material | Neodyium Iron Boron |
Operating Temperature Max | 140°C |
Comus M1219-3 Neodynium Disc Magnet | Rapid Electronics |
Where can I find additional details, specifications and documents for a M1219-3?
Additional datasheets, footprints and schematics for M1219-3 are listed on our Part Details page. You can also find images and similar parts to M1219-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M1219-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M1219-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M1219-3 fall under?
The M1219-3 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to M1219-3 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M1219-3 you can contact the distributor directly for product support, shipping queries etc.
Is the M1219-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M1219-3 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, RS and Newark Electronics have stock available or on a lead time for M1219-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M1219-3 often in real-time on the comparison pages.
What if I can't find stock of M1219-3?
You can fill out our help required form which you can use to request a quote for M1219-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.