Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Loupe |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Lens Diameter | 25mm |
Magnification | 7x |
Magnification Factor | 7 |
Magnifier Type | Magnifier Accessories |
Tool Body Material | Vinyl |
Loupe, 7X Magnifier, 25Mm | Newark Electronics |
MAGNIFIER, 7X, MM/INCH SCALE | element14 |
Where can I find additional details, specifications and documents for a M1207?
Additional datasheets, footprints and schematics for M1207 are listed on our Part Details page. You can also find images and similar parts to M1207 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M1207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M1207 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M1207 fall under?
The M1207 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Inspection.
Can I view similar or alternative parts?
You can view similar parts to M1207 when available in the Inspection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M1207 you can contact the distributor directly for product support, shipping queries etc.
Is the M1207 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M1207 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for M1207.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M1207 often in real-time on the comparison pages.
What if I can't find stock of M1207?
You can fill out our help required form which you can use to request a quote for M1207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.