Status: | Unknown |
---|---|
Series: | Scotchlok Series |
RoHS: | Compliant |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 10AWG |
Product Range | Scotchlok Series |
Insulator Material | Uninsulated |
RoHS Compliant | Yes |
Terminal, Ring Tongue, Stud 8, Crimp, Uninsulated | Newark Electronics |
Where can I find additional details, specifications and documents for a M10-8RX?
Additional datasheets, footprints and schematics for M10-8RX are listed on our Part Details page. You can also find images and similar parts to M10-8RX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M10-8RX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M10-8RX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M10-8RX fall under?
The M10-8RX is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to M10-8RX when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M10-8RX you can contact the distributor directly for product support, shipping queries etc.
Is the M10-8RX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M10-8RX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for M10-8RX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M10-8RX often in real-time on the comparison pages.
What if I can't find stock of M10-8RX?
You can fill out our help required form which you can use to request a quote for M10-8RX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.