Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Stainless Steel |
Outer Diameter | 8mm |
Inner Diameter | 3.2mm |
Overall Length | 5mm |
Bore Size | 3.2mm |
Wire Diameter | 8mm |
RoHS Compliant | Yes |
Spacer, Round, Ss, 8Mm X 5Mm | Newark Electronics |
Metric Round Spacer | RS Americas |
Where can I find additional details, specifications and documents for a M0594-3-SS?
Additional datasheets, footprints and schematics for M0594-3-SS are listed on our Part Details page. You can also find images and similar parts to M0594-3-SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M0594-3-SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M0594-3-SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M0594-3-SS fall under?
The M0594-3-SS is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to M0594-3-SS when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M0594-3-SS you can contact the distributor directly for product support, shipping queries etc.
Is the M0594-3-SS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M0594-3-SS have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for M0594-3-SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M0594-3-SS often in real-time on the comparison pages.
What if I can't find stock of M0594-3-SS?
You can fill out our help required form which you can use to request a quote for M0594-3-SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.