Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 8mm |
Inner Diameter | 5.3mm |
Overall Length | 3mm |
Bore Size | 5.3mm |
Wire Diameter | 8mm |
RoHS Compliant | Yes |
Spacer, Round, Nylon, 8Mm X 3Mm | Newark Electronics |
Metric Round Spacer | RS Americas |
Where can I find additional details, specifications and documents for a M0592-5-N?
Additional datasheets, footprints and schematics for M0592-5-N are listed on our Part Details page. You can also find images and similar parts to M0592-5-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M0592-5-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M0592-5-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M0592-5-N fall under?
The M0592-5-N is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to M0592-5-N when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M0592-5-N you can contact the distributor directly for product support, shipping queries etc.
Is the M0592-5-N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M0592-5-N have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for M0592-5-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M0592-5-N often in real-time on the comparison pages.
What if I can't find stock of M0592-5-N?
You can fill out our help required form which you can use to request a quote for M0592-5-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.