M0591-5-SS Prototyping & Accessories by RAF Electronic Hardware

SPACER/STANDOFF ROUND SS 8MM X 2MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$0.53
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.00
563
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.20
-
Buy Now
Logo for element14
element14
from US$1.24
-
Buy Now

Specifications

Bore Size 5.3mm
Spacer Material Stainless Steel
Overall Length 2mm
Wire Diameter 8mm

Alternative Descriptions

Spacer, Round, Ss, 8Mm X 2Mm | Newark Electronics
Metric Round Spacer | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M0591-5-SS?

Additional datasheets, footprints and schematics for M0591-5-SS are listed on our Part Details page. You can also find images and similar parts to M0591-5-SS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M0591-5-SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M0591-5-SS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M0591-5-SS fall under?

The M0591-5-SS is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to M0591-5-SS when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M0591-5-SS you can contact the distributor directly for product support, shipping queries etc.

Is the M0591-5-SS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M0591-5-SS have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for M0591-5-SS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M0591-5-SS often in real-time on the comparison pages.

What if I can't find stock of M0591-5-SS?

You can fill out our help required form which you can use to request a quote for M0591-5-SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay