M0541-3-SS Fasteners & Fixings by RAF Electronic Hardware

SPACER, ROUND, SS, 6MM X 12MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.74

Distributor Stock
Logo for Newark
Newark
from US$0.74
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
1
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
1
in stock
Buy Now

Specifications

Spacer Type Round
Spacer Material Stainless Steel
Outer Diameter 6mm
Inner Diameter 3.2mm
Overall Length 12mm
Bore Size 3.2mm
Wire Diameter 6mm
RoHS Compliant Yes

Alternative Descriptions

| Heilind Electronics
Spacer, Round, Ss, 6Mm X 12Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M0541-3-SS?

Additional datasheets, footprints and schematics for M0541-3-SS are listed on our Part Details page. You can also find images and similar parts to M0541-3-SS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M0541-3-SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M0541-3-SS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M0541-3-SS fall under?

The M0541-3-SS is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.

Can I view similar or alternative parts?

You can view similar parts to M0541-3-SS when available in the Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M0541-3-SS you can contact the distributor directly for product support, shipping queries etc.

Is the M0541-3-SS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for M0541-3-SS have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for M0541-3-SS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M0541-3-SS often in real-time on the comparison pages.

What if I can't find stock of M0541-3-SS?

You can fill out our help required form which you can use to request a quote for M0541-3-SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay