Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 6mm |
Inner Diameter | 3.2mm |
Overall Length | 8mm |
Bore Size | 3.2mm |
Wire Diameter | 6mm |
RoHS Compliant | Yes |
Spacer, Round Aluminium 6Mm X 8Mm | Newark Electronics |
6 mm Round Spacers,6mm Rd X 8mm X 3.2mm ID | RAF M0537-3-AL | RS Americas |
Where can I find additional details, specifications and documents for a M0537-3-AL?
Additional datasheets, footprints and schematics for M0537-3-AL are listed on our Part Details page. You can also find images and similar parts to M0537-3-AL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M0537-3-AL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M0537-3-AL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M0537-3-AL fall under?
The M0537-3-AL is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to M0537-3-AL when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M0537-3-AL you can contact the distributor directly for product support, shipping queries etc.
Is the M0537-3-AL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M0537-3-AL have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for M0537-3-AL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M0537-3-AL often in real-time on the comparison pages.
What if I can't find stock of M0537-3-AL?
You can fill out our help required form which you can use to request a quote for M0537-3-AL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.