M0509-25-AL Fasteners & Fixings by RAF Electronic Hardware

SPACER, ROUND, AL, 4.5MM X 10MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Newark
Newark
from US$0.38
211
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.41
771
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
764
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
254
in stock
Buy Now

Specifications

Spacer Type Round
Spacer Material Aluminium
Outer Diameter 4.5mm
Inner Diameter 2.7mm
Overall Length 10mm
Bore Size 2.7mm
Wire Diameter 4.5mm
RoHS Compliant Yes

Alternative Descriptions

4.5 mm Round Spacers,4.5mm Rd X 10mm X 2.7mm ID | RAF M0509-25-AL | RS Americas
Spacer, Round, Al, 4.5Mm X 10Mm | Newark Electronics
1 | Heilind Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M0509-25-AL?

Additional datasheets, footprints and schematics for M0509-25-AL are listed on our Part Details page. You can also find images and similar parts to M0509-25-AL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M0509-25-AL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M0509-25-AL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M0509-25-AL fall under?

The M0509-25-AL is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.

Can I view similar or alternative parts?

You can view similar parts to M0509-25-AL when available in the Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M0509-25-AL you can contact the distributor directly for product support, shipping queries etc.

Is the M0509-25-AL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for M0509-25-AL have stock available?

Authorised distributors including RS Americas, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for M0509-25-AL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M0509-25-AL often in real-time on the comparison pages.

What if I can't find stock of M0509-25-AL?

You can fill out our help required form which you can use to request a quote for M0509-25-AL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay