Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | Round |
---|---|
Spacer Material | Stainless Steel |
Outer Diameter | 4.5mm |
Inner Diameter | 2.7mm |
Overall Length | 8mm |
Product Range | - |
Bore Size | 2.7mm |
Wire Diameter | 4.5mm |
Spacer, Round, Ss, 4.5Mm X 8Mm | Newark Electronics |
4.5 mm Round Spacer,4.5mm Rd X 8mm X 2.7mm ID | RAF M0507-25-SS | RS Americas |
SPACER, ROUND, SS, 4.5MM X 8MM | element14 |
Where can I find additional details, specifications and documents for a M0507-25-SS?
Additional datasheets, footprints and schematics for M0507-25-SS are listed on our Part Details page. You can also find images and similar parts to M0507-25-SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M0507-25-SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M0507-25-SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M0507-25-SS fall under?
The M0507-25-SS is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to M0507-25-SS when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M0507-25-SS you can contact the distributor directly for product support, shipping queries etc.
Is the M0507-25-SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M0507-25-SS have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for M0507-25-SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M0507-25-SS often in real-time on the comparison pages.
What if I can't find stock of M0507-25-SS?
You can fill out our help required form which you can use to request a quote for M0507-25-SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.