Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.32
|
589
in stock
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 4.5mm |
Inner Diameter | 2.7mm |
Overall Length | 1mm |
Bore Size | 2.7mm |
Wire Diameter | 4.5mm |
RoHS Compliant | Yes |
Spacer, Round, Al, 4.5Mm X 1Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a M0500-25-AL?
Additional datasheets, footprints and schematics for M0500-25-AL are listed on our Part Details page. You can also find images and similar parts to M0500-25-AL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M0500-25-AL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M0500-25-AL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M0500-25-AL fall under?
The M0500-25-AL is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to M0500-25-AL when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M0500-25-AL you can contact the distributor directly for product support, shipping queries etc.
Is the M0500-25-AL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M0500-25-AL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for M0500-25-AL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M0500-25-AL often in real-time on the comparison pages.
What if I can't find stock of M0500-25-AL?
You can fill out our help required form which you can use to request a quote for M0500-25-AL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.