Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.22
|
201
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
201
in stock
|
Buy Now | |
element14
from US$1.64
|
201
in stock
|
Buy Now | |
Schukat Electronic
from US$1.30
|
120
in stock
|
Buy Now | |
Distrelec
from US$1.95
|
62
in stock
|
Buy Now | |
Relay Specialties
from US$1.51
|
40
in stock
|
Buy Now | |
TTI Europe
from US$1.36
|
-
|
Buy Now |
For Use With | Standexmeder Reed Sensors |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Sensor Mounting | Panel / Chassis |
Sensor, Reed, Magnet, Panel | Newark Electronics |
SENSOR, REED, MAGNET, PANEL | element14 |
Magnet with Holes 23x19,4x5,9mm | Schukat Electronic |
Standex-Meder Permanent Magnet Reed Sensor | Distrelec |
Where can I find additional details, specifications and documents for a M05?
Additional datasheets, footprints and schematics for M05 are listed on our Part Details page. You can also find images and similar parts to M05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M05 fall under?
The M05 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to M05 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M05 you can contact the distributor directly for product support, shipping queries etc.
Is the M05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M05 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Distrelec have stock available or on a lead time for M05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M05 often in real-time on the comparison pages.
What if I can't find stock of M05?
You can fill out our help required form which you can use to request a quote for M05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.