Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torch Type | Hand Held |
---|---|
Light Source | Cree LED |
Lumen Output | 90lm |
Beam Effective Distance | - |
Power Source | LR1 Batteries x 3 |
Torch Body Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Battery Voltage | 1.5V |
External Diameter | 21.5mm |
External Length / Height | 145mm |
IP / NEMA Rating | IP67 |
Lens Material | Polycarbonate |
Luminous Intensity Max | 90lm |
Operating Temperature Max | +50°C |
Operating Temperature Min | -20°C |
Operating Voltage | 1.5V |
Power Rating | 1W |
Weight | 60g |
TORCH, MINI, LED, ZONE 0 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 6-Pcs Midget, Offset, Reversible Ratchet Screwdrivers |
---|---|
RoHS Compliant | NA |
6 Piece Jeweler S And Phillips Screwdriver Set | Newark Electronics |
Where can I find additional details, specifications and documents for a M-60?
Additional datasheets, footprints and schematics for M-60 are listed on our Part Details page. You can also find images and similar parts to M-60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M-60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M-60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M-60 fall under?
The M-60 is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to M-60 when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M-60 you can contact the distributor directly for product support, shipping queries etc.
Is the M-60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M-60 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for M-60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M-60 often in real-time on the comparison pages.
What if I can't find stock of M-60?
You can fill out our help required form which you can use to request a quote for M-60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.