Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0001
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0001
|
No stock
|
Buy Now |
COB Colour | Cool White |
---|---|
Color Rendering Index Max | 75 |
Power Rating | 90W |
Luminous Flux @ Test | 4300lm |
Forward Current @ Test | 700mA |
Viewing Angle | 110° |
Forward Voltage VF Typ | 21V |
Nominal CCT (K) | 5500 K |
COB Length | 12mm |
COB Width | 12mm |
Opto Case Style | - |
Lumens / Watt @ Current Test | 100lm/W |
Light Emitting Surface | - |
Lens Type | - |
Lens Shape | Dome |
Height | 6.7mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CCT | 5500K |
Forward Current If Max | 1.5A |
Forward Voltage @ Test | 21.9V |
LED Colour | Cool White |
LED Mounting | SMD |
No. of Pins | 24Pins |
Power @ Test | 15.3W |
Power Dissipation Pd | 90W |
Supply Voltage | 21V |
Where can I find additional details, specifications and documents for a LZP-00CW00?
Additional datasheets, footprints and schematics for LZP-00CW00 are listed on our Part Details page. You can also find images and similar parts to LZP-00CW00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZP-00CW00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZP-00CW00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZP-00CW00 fall under?
The LZP-00CW00 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LZP-00CW00 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZP-00CW00 you can contact the distributor directly for product support, shipping queries etc.
Is the LZP-00CW00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZP-00CW00 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LZP-00CW00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZP-00CW00 often in real-time on the comparison pages.
What if I can't find stock of LZP-00CW00?
You can fill out our help required form which you can use to request a quote for LZP-00CW00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.