Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Module Type | Board + LED |
LED Colour | Neutral White |
CCT | 4000K |
Luminous Flux @ Test | 1850lm |
Luminous Flux @ Max | 2300lm |
Power Rating | - |
Supply Voltage | 42V |
Forward Current @ Test | 700mA |
Power Module Configuration | Circular |
Operating Temperature Min | - |
Operating Temperature Max | 105°C |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Forward Current If Max | 1.2A |
Forward Voltage | 42V |
LED Mounting | Screw |
Where can I find additional details, specifications and documents for a LZC-F0NWT1?
Additional datasheets, footprints and schematics for LZC-F0NWT1 are listed on our Part Details page. You can also find images and similar parts to LZC-F0NWT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZC-F0NWT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZC-F0NWT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZC-F0NWT1 fall under?
The LZC-F0NWT1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LZC-F0NWT1 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZC-F0NWT1 you can contact the distributor directly for product support, shipping queries etc.
Is the LZC-F0NWT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZC-F0NWT1 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LZC-F0NWT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZC-F0NWT1 often in real-time on the comparison pages.
What if I can't find stock of LZC-F0NWT1?
You can fill out our help required form which you can use to request a quote for LZC-F0NWT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.