Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Motor Starter Type | Direct-on-Line (DOL) Starter |
---|---|
Power Rating | 3kW |
No. of Phases | Three Phase |
No. of Poles | 3 Pole |
Current Rating | 9A |
Supply Voltage Max | 500VAC |
RoHS Compliant | Yes |
Motor Starter, 3-Ph, 3Kw, 9A, 500Vac | Newark Electronics |
Reversing Starter TeSys H Safe-Torque-Off 3kW-400V control 24VDC Spring | Schneider Electric LZ8H6X53BD | RS Americas |
TESYS H STO REV 6.5A 24VDC PUSH | Farnell |
Where can I find additional details, specifications and documents for a LZ8H6X53BD?
Additional datasheets, footprints and schematics for LZ8H6X53BD are listed on our Part Details page. You can also find images and similar parts to LZ8H6X53BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ8H6X53BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ8H6X53BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ8H6X53BD fall under?
The LZ8H6X53BD is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to LZ8H6X53BD when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ8H6X53BD you can contact the distributor directly for product support, shipping queries etc.
Is the LZ8H6X53BD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LZ8H6X53BD have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for LZ8H6X53BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ8H6X53BD often in real-time on the comparison pages.
What if I can't find stock of LZ8H6X53BD?
You can fill out our help required form which you can use to request a quote for LZ8H6X53BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.