Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Starter Type | Direct-on-Line (DOL) Starter |
---|---|
Power Rating | 3kW |
No. of Phases | Three Phase |
No. of Poles | 3 Pole |
Current Rating | 9A |
Supply Voltage Max | 500VAC |
RoHS Compliant | Yes |
TESYS H STO 6.5A 110-230VAC | Farnell |
Motor Starter, 3-Ph, 3Kw, 9A, 500Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a LZ7H6X5FU?
Additional datasheets, footprints and schematics for LZ7H6X5FU are listed on our Part Details page. You can also find images and similar parts to LZ7H6X5FU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ7H6X5FU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ7H6X5FU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ7H6X5FU fall under?
The LZ7H6X5FU is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to LZ7H6X5FU when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ7H6X5FU you can contact the distributor directly for product support, shipping queries etc.
Is the LZ7H6X5FU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ7H6X5FU have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LZ7H6X5FU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ7H6X5FU often in real-time on the comparison pages.
What if I can't find stock of LZ7H6X5FU?
You can fill out our help required form which you can use to request a quote for LZ7H6X5FU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.