Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Motor Starter Type | Direct-on-Line (DOL) Starter |
---|---|
Power Rating | 3kW |
No. of Phases | Three Phase |
No. of Poles | 3 Pole |
Current Rating | 9A |
Supply Voltage Max | 500VAC |
RoHS Compliant | Yes |
TeSys H STO 6.5A 24VDC Push | RS |
Motor Starter, 3-Ph, 3Kw, 9A, 500Vac | Newark Electronics |
Starter TeSys H Safe-Torque-Off 3kW-400V control 24VDC Spring | Schneider Electric LZ7H6X53BD | RS Americas |
TESYS H STO 6.5A 24VDC PUSH | Farnell |
Where can I find additional details, specifications and documents for a LZ7H6X53BD?
Additional datasheets, footprints and schematics for LZ7H6X53BD are listed on our Part Details page. You can also find images and similar parts to LZ7H6X53BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ7H6X53BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ7H6X53BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ7H6X53BD fall under?
The LZ7H6X53BD is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to LZ7H6X53BD when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ7H6X53BD you can contact the distributor directly for product support, shipping queries etc.
Is the LZ7H6X53BD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LZ7H6X53BD have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for LZ7H6X53BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ7H6X53BD often in real-time on the comparison pages.
What if I can't find stock of LZ7H6X53BD?
You can fill out our help required form which you can use to request a quote for LZ7H6X53BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.