Status: | Unknown |
---|---|
Series: | TeSys H Series |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 500VAC |
No. of Phases | Three Phase |
Power Rating | 1.1kW |
Current Rating | 2.4A |
Product Range | TeSys H Series |
TeSys H STO 2.4A 24VDC | RS |
Motor Starter, 3-Ph, 1.1Kw, 2.4A, 500Vac | Newark Electronics |
Starter TeSys H Safe-Torque-Off 0, 75kW-400V control 24VDC | Schneider Electric LZ7H2X4BD | RS Americas |
TESYS H STO 2.4A 24VDC | Farnell |
Where can I find additional details, specifications and documents for a LZ7H2X4BD?
Additional datasheets, footprints and schematics for LZ7H2X4BD are listed on our Part Details page. You can also find images and similar parts to LZ7H2X4BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ7H2X4BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ7H2X4BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ7H2X4BD fall under?
The LZ7H2X4BD is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to LZ7H2X4BD when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ7H2X4BD you can contact the distributor directly for product support, shipping queries etc.
Is the LZ7H2X4BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ7H2X4BD have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LZ7H2X4BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ7H2X4BD often in real-time on the comparison pages.
What if I can't find stock of LZ7H2X4BD?
You can fill out our help required form which you can use to request a quote for LZ7H2X4BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.