Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Ebm Papst Axial Fans |
---|---|
Fan Frame Size | 70mm |
Fixing Centres | 61.5mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Metal finger guard, 70x70mm | RS |
FAN GUARD, 70MM, STEEL | element14 |
Where can I find additional details, specifications and documents for a LZ70(CP)?
Additional datasheets, footprints and schematics for LZ70(CP) are listed on our Part Details page. You can also find images and similar parts to LZ70(CP) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ70(CP) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ70(CP) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ70(CP) fall under?
The LZ70(CP) is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ70(CP) when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ70(CP) you can contact the distributor directly for product support, shipping queries etc.
Is the LZ70(CP) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ70(CP) have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for LZ70(CP).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ70(CP) often in real-time on the comparison pages.
What if I can't find stock of LZ70(CP)?
You can fill out our help required form which you can use to request a quote for LZ70(CP) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.