Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.01
For Use With | ebm-papst fan series 5300 |
---|---|
Fan Frame Size | 140mm |
Fixing Centres | 124.5mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Finger Guard |
Colour | Blue chromated |
Depth | 6.45mm |
External Depth | 6.45mm |
External Height | 136.5mm |
External Width | 136.5mm |
Fan Size | 140mm |
Fan Type | Axial |
Material | Steel |
FAN FINGER GUARD, METAL, 140MM | element14 |
Metal finger guard, 140 x 140mm | RS |
ebmpapst Metal Guard Grille 140 x 140 mm Steel | Distrelec |
Finger Guard, 183Mm | Newark Electronics |
Thrml Mgmt Access Grill Guard with flat center disk 140mm Passivated Steel Wire | Avnet America |
Fan Accessories Fan Guard Grille for Fan Size 140x140mm or 5300 Series | Sager |
Where can I find additional details, specifications and documents for a LZ53?
Additional datasheets, footprints and schematics for LZ53 are listed on our Part Details page. You can also find images and similar parts to LZ53 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ53 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ53 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ53 fall under?
The LZ53 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ53 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ53 you can contact the distributor directly for product support, shipping queries etc.
Is the LZ53 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ53 have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Newark Electronics have stock available or on a lead time for LZ53.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ53 often in real-time on the comparison pages.
What if I can't find stock of LZ53?
You can fill out our help required form which you can use to request a quote for LZ53 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.