Status: | Unknown |
---|---|
Series: | LZ4 Series |
RoHS: | Unknown |
Product Range | LZ4 Series |
---|---|
LED Color | Red Amber Green Blue |
Viewing Angle | 95° |
Forward Voltage @ Test | R 2.4V A 2.7V G 3.7V B 3.7V |
MSL | MSL 1 - Unlimited |
LED Mounting | SMD |
Where can I find additional details, specifications and documents for a LZ4-00MA00?
Additional datasheets, footprints and schematics for LZ4-00MA00 are listed on our Part Details page. You can also find images and similar parts to LZ4-00MA00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ4-00MA00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ4-00MA00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ4-00MA00 fall under?
The LZ4-00MA00 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LZ4-00MA00 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ4-00MA00 you can contact the distributor directly for product support, shipping queries etc.
Is the LZ4-00MA00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ4-00MA00 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LZ4-00MA00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ4-00MA00 often in real-time on the comparison pages.
What if I can't find stock of LZ4-00MA00?
You can fill out our help required form which you can use to request a quote for LZ4-00MA00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.