Status: | Unknown |
---|---|
Series: | LZ4 Series |
RoHS: | Compliant |
No distributors results available
Product Range | LZ4 Series |
---|---|
LED Color | Dental Blue |
Wavelength Typ | 460nm |
Viewing Angle | 110° |
Forward Current If Max | 1A |
Forward Current @ Test | 700mA |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LZ4-00DB00?
Additional datasheets, footprints and schematics for LZ4-00DB00 are listed on our Part Details page. You can also find images and similar parts to LZ4-00DB00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ4-00DB00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ4-00DB00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ4-00DB00 fall under?
The LZ4-00DB00 is listed under LED Lighting Components > High Brightness LEDs > Single Color High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LZ4-00DB00 when available in the Single Color High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ4-00DB00 you can contact the distributor directly for product support, shipping queries etc.
Is the LZ4-00DB00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LZ4-00DB00 have stock available?
There is no stock from authorised distributors for LZ4-00DB00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ4-00DB00 often in real-time on the comparison pages.
What if I can't find stock of LZ4-00DB00?
You can fill out our help required form which you can use to request a quote for LZ4-00DB00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.