Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Ebm Papst VARIOFAN Series Axial Fans |
---|---|
Fan Frame Size | 172mm |
Fixing Centers | 122mm |
Guard Material | Steel |
Product Range | - |
Accessory Type | Finger Guard |
External Depth | 6mm |
External Height | 172mm |
Finger Guard | Newark Electronics |
Thrml Mgmt Access Finger Guard Metal | Avnet America |
Fan Accessories Metal Finger Guard for 6400 Series, 171mm | Sager |
Where can I find additional details, specifications and documents for a LZ37?
Additional datasheets, footprints and schematics for LZ37 are listed on our Part Details page. You can also find images and similar parts to LZ37 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ37 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ37 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ37 fall under?
The LZ37 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ37 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ37 you can contact the distributor directly for product support, shipping queries etc.
Is the LZ37 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ37 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for LZ37.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ37 often in real-time on the comparison pages.
What if I can't find stock of LZ37?
You can fill out our help required form which you can use to request a quote for LZ37 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.