Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.28
|
773
in stock
|
Buy Now | |
Sager
from US$4.94
|
495
in stock
|
Buy Now | |
element14
from US$6.45
|
250
in stock
|
Buy Now | |
Farnell
from US$12.21
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$7.36
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$5.72
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$8.23
|
73
in stock
|
Buy Now | |
Distrelec
from US$7.22
|
10
in stock
|
Buy Now | |
RS Americas
from US$7.66
|
2
in stock
|
Buy Now | |
Avnet America
from US$4.93
|
-
|
Buy Now |
For Use With | ebm-papst fan series 7000 |
---|---|
Fan Frame Size | 150mm |
Fixing Centres | 162mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Finger Guard |
Depth | 6mm |
External Depth | 6mm |
External Height | 162mm |
External Width | 150mm |
Fan Size | 150mm |
Height | 150mm |
Material | Metal |
Metal Finger Guard, 150mm | RS |
Fan Accessories Metal/Steel Finger Guard for 6400/7000 Series | Sager |
GUARD, METAL, 150MM | element14 |
Metal/Steel Finger Guard for 6400/7000 Series | Rapid Electronics |
Finger Guard, 150Mm, Steel | Newark Electronics |
ebmpapst Fan Guard 150 mm Metal | Distrelec |
Fan | RS Americas |
Thrml Mgmt Access Finger Guard Steel Wire | Avnet America |
Where can I find additional details, specifications and documents for a LZ36?
Additional datasheets, footprints and schematics for LZ36 are listed on our Part Details page. You can also find images and similar parts to LZ36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ36 fall under?
The LZ36 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ36 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ36 you can contact the distributor directly for product support, shipping queries etc.
Is the LZ36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ36 have stock available?
Authorised distributors including RS, Sager, element14, Farnell and Rapid Electronics have stock available or on a lead time for LZ36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ36 often in real-time on the comparison pages.
What if I can't find stock of LZ36?
You can fill out our help required form which you can use to request a quote for LZ36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.