Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.32
|
122
in stock
|
Buy Now | |
Rapid Electronics
from US$6.78
|
132
in stock
|
Buy Now | |
Chip One Stop
from US$6.69
|
132
in stock
|
Buy Now | |
element14
from US$6.18
|
122
in stock
|
Buy Now | |
RS Americas
from US$7.04
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
33
in stock
|
Buy Now | |
Avnet America
from US$4.54
|
-
|
Buy Now | |
Distrelec
from US$6.77
|
-
|
Buy Now | |
Sager
from US$4.55
|
-
|
Buy Now |
For Use With | ebm-papst fan series 5200 & 5900 |
---|---|
Fan Frame Size | 127mm |
Fixing Centres | 114.5mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Finger Guard |
Depth | 6mm |
External Depth | 6mm |
External Height | 127mm |
External Width | 127mm |
Fan Size | 127mm |
Height | 127mm |
Material | Metal |
Metal/Steel Finger Guard for 5200/5900 Series | Rapid Electronics |
GUARD, FINGER, 127MM | element14 |
Fan Guard, Metal, use with 5200N, DV5200, 5900 Series Fans | ebm-papst LZ35 | RS Americas |
Finger Guard | Newark Electronics |
Thrml Mgmt Access Finger Guard Steel Wire | Avnet America |
ebmpapst Fan Filter Nickel-Plated Steel 114.5 x 120.1mm | Distrelec |
Fan Accessories Metal/Steel Finger Guard for 5200/5900 Series | Sager |
Where can I find additional details, specifications and documents for a LZ35?
Additional datasheets, footprints and schematics for LZ35 are listed on our Part Details page. You can also find images and similar parts to LZ35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ35 fall under?
The LZ35 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ35 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ35 you can contact the distributor directly for product support, shipping queries etc.
Is the LZ35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ35 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and RS Americas have stock available or on a lead time for LZ35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ35 often in real-time on the comparison pages.
What if I can't find stock of LZ35?
You can fill out our help required form which you can use to request a quote for LZ35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.