Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.43
|
854
in stock
|
Buy Now | |
element14
from US$4.67
|
940
in stock
|
Buy Now | |
Farnell
from US$8.43
|
526
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.42
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$7.22
|
-
|
Buy Now | |
Avnet America
from US$4.48
|
-
|
Buy Now | |
RS Americas
from US$6.96
|
-
|
Buy Now | |
Sager
from US$4.49
|
-
|
Buy Now |
For Use With | ebm-papst fan series 500 |
---|---|
Fan Frame Size | - |
Fixing Centres | 42mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Finger Guard |
Approval Bodies | EN |
Depth | 4.8mm |
External Depth | 4.8mm |
External Height | 50mm |
External Length / Height | 50mm |
External Width | 50mm |
Fan Size | 50mm |
Fixing Centres LxW | 42 x 42mm |
Fixing Hole Diameter | 4.5mm |
Height | 50mm |
Material | Rust-proof steel wire |
GUARD, FINGER, 50MM | element14 |
Metal finger guard, 50x50mm | RS |
Guard | Transfer Multisort Elektronik |
Finger Guard |Ebm-Papst LZ31 | Newark Electronics |
Thrml Mgmt Access Finger Guard 50mm Steel Wire | Avnet America |
Metal finger guard, 50x50mm | ebm-papst LZ31 | RS Americas |
Fan Accessories Fan Guard Grille for Fan Size 50x50mm or 500 Series | Sager |
Where can I find additional details, specifications and documents for a LZ31?
Additional datasheets, footprints and schematics for LZ31 are listed on our Part Details page. You can also find images and similar parts to LZ31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ31 fall under?
The LZ31 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ31 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ31 you can contact the distributor directly for product support, shipping queries etc.
Is the LZ31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ31 have stock available?
Authorised distributors including element14, RS, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LZ31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ31 often in real-time on the comparison pages.
What if I can't find stock of LZ31?
You can fill out our help required form which you can use to request a quote for LZ31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.