Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.88
|
150
in stock
|
Buy Now | |
RS Americas
from US$2.64
|
504
in stock
|
Buy Now | |
element14
from US$4.06
|
436
in stock
|
Buy Now | |
Farnell
from US$5.88
|
436
in stock
|
Buy Now | |
Distrelec
from US$5.74
|
112
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.42
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$6.92
|
-
|
Buy Now | |
Avnet America
from US$3.14
|
-
|
Buy Now | |
Sager
from US$3.14
|
-
|
Buy Now |
For Use With | Tubeaxial Fans |
---|---|
Fan Frame Size | 119mm |
Fixing Centres | 104.8mm |
Guard Material | Plastic |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Finger Guard |
Colour | Black |
Depth | 7.11mm |
External Depth | 7.11mm |
External Height | 118mm |
External Width | 118mm |
Fan Size | 119mm x 119mm |
Material | Plastic |
Fiberglass Reinforced Plastic (PPO), For Series 2500S, 4000, and Model 5500S | ebm-papst LZ30P | RS Americas |
Plastic Finger Guard, 119mm | RS |
ebmpapst Fan Guard 119 x 119 mm Plastic | Distrelec |
Guard | Transfer Multisort Elektronik |
Finger Guard | Newark Electronics |
Thrml Mgmt Access Finger Guard Plastic | Avnet America |
Fan Accessories Plastic Finger Guard for 4000/9000 Series, 120mm, 4 Mount | Sager |
Where can I find additional details, specifications and documents for a LZ30P?
Additional datasheets, footprints and schematics for LZ30P are listed on our Part Details page. You can also find images and similar parts to LZ30P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ30P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ30P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ30P fall under?
The LZ30P is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ30P when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ30P you can contact the distributor directly for product support, shipping queries etc.
Is the LZ30P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ30P have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Distrelec have stock available or on a lead time for LZ30P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ30P often in real-time on the comparison pages.
What if I can't find stock of LZ30P?
You can fill out our help required form which you can use to request a quote for LZ30P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.