Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | ebm-papst fan series 4000 & 9000 |
---|---|
Fan Frame Size | 120mm |
Fixing Centres | 104.8mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Finger Guard |
External Height | 104.8mm |
External Width | 104.8mm |
Fan Size | 120mm |
Fan Type | Axial |
GUARD, FINGER, 120MM | element14 |
Metal Finger Guard, 119 X 119mm | RS |
Thrml Mgmt Access Finger Guard 120mm Steel | Avnet America |
Where can I find additional details, specifications and documents for a LZ30K?
Additional datasheets, footprints and schematics for LZ30K are listed on our Part Details page. You can also find images and similar parts to LZ30K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ30K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ30K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ30K fall under?
The LZ30K is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ30K when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ30K you can contact the distributor directly for product support, shipping queries etc.
Is the LZ30K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ30K have stock available?
Authorised distributors including element14, Farnell, RS and Avnet America have stock available or on a lead time for LZ30K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ30K often in real-time on the comparison pages.
What if I can't find stock of LZ30K?
You can fill out our help required form which you can use to request a quote for LZ30K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.