Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.20
|
805
in stock
|
Buy Now | |
Rapid Electronics
from US$2.26
|
1,498
in stock
|
Buy Now | |
Chip One Stop
from US$1.36
|
1,498
in stock
|
Buy Now | |
RS Americas
from US$2.17
|
189
in stock
|
Buy Now | |
Relay Specialties
from US$2.25
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
52
in stock
|
Buy Now | |
element14
from US$1.89
|
52
in stock
|
Buy Now | |
Farnell
from US$2.67
|
52
in stock
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
Sager
from US$1.47
|
-
|
Buy Now |
For Use With | Ebm Past 4000/9000 Series Axial Fans |
---|---|
Fan Frame Size | 119mm |
Fixing Centers | 104.8mm |
Guard Material | Steel |
Product Range | - |
Fan Accessories Fan Guard Grille 120mm | Rapid Electronics |
Metal Finger Guard, 119mm | RS |
Finger Guard 119mm, 115.57 (Dia)mm Metal | ebm-papst LZ30F | RS Americas |
119mm Sq Fan FingerGuard Metal 8 Rings | Relay Specialties |
Fan Guard, 119Mm, Steel | Newark Electronics |
FAN GUARD, 119MM, STEEL | element14 |
Thrml Mgmt Access Finger Guard Metal | Avnet America |
Fan Accessories Fan Guard Grille, 120mm | Sager |
Where can I find additional details, specifications and documents for a LZ 30F?
Additional datasheets, footprints and schematics for LZ 30F are listed on our Part Details page. You can also find images and similar parts to LZ 30F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ 30F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ 30F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ 30F fall under?
The LZ 30F is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ 30F when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ 30F you can contact the distributor directly for product support, shipping queries etc.
Is the LZ 30F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ 30F have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, RS Americas and Relay Specialties have stock available or on a lead time for LZ 30F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ 30F often in real-time on the comparison pages.
What if I can't find stock of LZ 30F?
You can fill out our help required form which you can use to request a quote for LZ 30F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.