Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.97
|
2,084
in stock
|
Buy Now | |
Rapid Electronics
from US$4.26
|
1,232
in stock
|
Buy Now | |
Chip One Stop
from US$3.04
|
1,232
in stock
|
Buy Now | |
element14
from US$3.37
|
1,031
in stock
|
Buy Now | |
Farnell
from US$5.66
|
1,011
in stock
|
Buy Now | |
Newark Electronics
from US$5.05
|
398
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.14
|
137
in stock
|
Buy Now | |
Avnet America
from US$2.82
|
-
|
Buy Now | |
RS Americas
from US$4.45
|
-
|
Buy Now | |
Sager
from US$2.82
|
-
|
Buy Now |
For Use With | ebm-papst fan series 400 |
---|---|
Fan Frame Size | 40mm |
Fixing Centres | 32mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Finger Guard |
Depth | 4.8mm |
External Depth | 4.8mm |
External Height | 40mm |
External Width | 40mm |
Fan Size | 40mm |
Height | 40mm |
Material | Metal |
Metal finger guard, 40x40mm | RS |
Fan Guard Grille for 400 Series PG69 | Rapid Electronics |
GUARD, FINGER, 40MM | element14 |
Metal Finger Guard | Newark Electronics |
Guard | Transfer Multisort Elektronik |
Thrml Mgmt Access Finger Guard Steel Wire | Avnet America |
Guard for 400 Series Axial Fans | ebm-papst LZ29-1 | RS Americas |
Fan Accessories Fan Guard Grille for 400 Series, PG69 | Sager |
Where can I find additional details, specifications and documents for a LZ29-1?
Additional datasheets, footprints and schematics for LZ29-1 are listed on our Part Details page. You can also find images and similar parts to LZ29-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ29-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ29-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ29-1 fall under?
The LZ29-1 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ29-1 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ29-1 you can contact the distributor directly for product support, shipping queries etc.
Is the LZ29-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ29-1 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for LZ29-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ29-1 often in real-time on the comparison pages.
What if I can't find stock of LZ29-1?
You can fill out our help required form which you can use to request a quote for LZ29-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.