Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | ebm-papst fan series 600 |
---|---|
Fan Frame Size | - |
Fixing Centres | 50mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Fan Size | 60mm |
GUARD, METAL, 60MM | element14 |
Metal finger guard, 60x60mm | RS |
Where can I find additional details, specifications and documents for a LZ28CP?
Additional datasheets, footprints and schematics for LZ28CP are listed on our Part Details page. You can also find images and similar parts to LZ28CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ28CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ28CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ28CP fall under?
The LZ28CP is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ28CP when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ28CP you can contact the distributor directly for product support, shipping queries etc.
Is the LZ28CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ28CP have stock available?
Authorised distributors including element14, Farnell and RS have stock available or on a lead time for LZ28CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ28CP often in real-time on the comparison pages.
What if I can't find stock of LZ28CP?
You can fill out our help required form which you can use to request a quote for LZ28CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.