Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | ebm-papst fan series 6000 |
---|---|
Fan Frame Size | 172mm |
Fixing Centres | 162mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Finger Guard |
Depth | 5mm |
External Depth | 5mm |
External Height | 172mm |
External Width | 172mm |
Fan Size | 172mm |
Height | 172mm |
Material | Steel |
GUARD, METAL, 172MM | element14 |
Finger Guard, 171Mm, Steel | Newark Electronics |
Finger Guard for 171mm Papst Fans Welded Steel Guard Chromium Plating | Avnet America |
Where can I find additional details, specifications and documents for a LZ26K?
Additional datasheets, footprints and schematics for LZ26K are listed on our Part Details page. You can also find images and similar parts to LZ26K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ26K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ26K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ26K fall under?
The LZ26K is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ26K when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ26K you can contact the distributor directly for product support, shipping queries etc.
Is the LZ26K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ26K have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for LZ26K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ26K often in real-time on the comparison pages.
What if I can't find stock of LZ26K?
You can fill out our help required form which you can use to request a quote for LZ26K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.