Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.28
|
64
in stock
|
Buy Now | |
Sager
from US$3.97
|
1,418
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.17
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$7.82
|
-
|
Buy Now | |
Avnet America
from US$3.97
|
-
|
Buy Now | |
RS Americas
from US$4.42
|
-
|
Buy Now | |
element14
from US$5.39
|
-
|
Buy Now | |
Farnell
from US$7.62
|
-
|
Buy Now |
For Use With | ebm-papst fan series 5100 & 5600 |
---|---|
Fan Frame Size | 135mm |
Fixing Centres | 122mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Finger guard |
Depth | 5mm |
External Height | 135mm |
External Width | 135mm |
Fan Size | 135mm |
Fan Type | Axial |
Height | 135mm |
Material | Metal |
Fan Accessories Metal Finger Guard for 5100/5600 Series or 135mm Fans, 5-Ring | Sager |
Metal Finger Guard 135 X 135mm | RS |
Guard | Transfer Multisort Elektronik |
Finger Guard 135Mm 5 Ring Rohs Compliant: Yes |Ebm-Papst LZ25 | Newark Electronics |
Thrml Mgmt Access Finger Guard Steel Wire | Avnet America |
Fan Guard for 5.3" (135mm) Fans, Metal, 5100/5600 Series | ebm-papst LZ25 | RS Americas |
FINGER GUARD | element14 |
GUARD, METAL, 135MM | Farnell |
Where can I find additional details, specifications and documents for a LZ25?
Additional datasheets, footprints and schematics for LZ25 are listed on our Part Details page. You can also find images and similar parts to LZ25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ25 fall under?
The LZ25 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ25 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ25 you can contact the distributor directly for product support, shipping queries etc.
Is the LZ25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ25 have stock available?
Authorised distributors including Sager, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for LZ25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ25 often in real-time on the comparison pages.
What if I can't find stock of LZ25?
You can fill out our help required form which you can use to request a quote for LZ25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.