Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | ebm-papst fan series 3000 |
---|---|
Fan Frame Size | 92mm |
Fixing Centres | 82.5mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Finger Guard |
Colour | Bright plating |
External Depth | 0000mm |
External Height | 92mm |
External Width | 92mm |
Fan Size | 92mm |
Fan Type | Axial |
Height | 92mm |
Material | Metal |
GUARD, FINGER, 92MM | element14 |
Metal finger guard, 92x92mm | RS |
Finger Guard, 92Mm, Steel | Newark Electronics |
Finger Guard for 92mm Papst Fans Welded Steel Guard Bright Zinc Plating | Avnet America |
Where can I find additional details, specifications and documents for a LZ23K?
Additional datasheets, footprints and schematics for LZ23K are listed on our Part Details page. You can also find images and similar parts to LZ23K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ23K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ23K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ23K fall under?
The LZ23K is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ23K when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ23K you can contact the distributor directly for product support, shipping queries etc.
Is the LZ23K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ23K have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for LZ23K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ23K often in real-time on the comparison pages.
What if I can't find stock of LZ23K?
You can fill out our help required form which you can use to request a quote for LZ23K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.