Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AC 3200 J Series Fans |
---|---|
Fan Frame Size | 92mm |
Fixing Centres | 82.5mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Fan Size | 92mm x 92mm |
FAN GUARD, OUTLET, METAL 92MM | element14 |
PAPLZ 23-6 | Avnet America |
Where can I find additional details, specifications and documents for a LZ23-6?
Additional datasheets, footprints and schematics for LZ23-6 are listed on our Part Details page. You can also find images and similar parts to LZ23-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ23-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ23-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ23-6 fall under?
The LZ23-6 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ23-6 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ23-6 you can contact the distributor directly for product support, shipping queries etc.
Is the LZ23-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ23-6 have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for LZ23-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ23-6 often in real-time on the comparison pages.
What if I can't find stock of LZ23-6?
You can fill out our help required form which you can use to request a quote for LZ23-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.