Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.28
|
1,113
in stock
|
Buy Now | |
Sager
from US$3.14
|
645
in stock
|
Buy Now | |
Newark Electronics
from US$5.84
|
243
in stock
|
Buy Now | |
RS Americas
from US$4.93
|
210
in stock
|
Buy Now | |
Distrelec
from US$4.47
|
179
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.16
|
23
in stock
|
Buy Now | |
element14
from US$5.34
|
-
|
Buy Now | |
Farnell
from US$4.20
|
-
|
Buy Now |
For Use With | Ebm Papst 3000/3600/3900 Series Axial Fans |
---|---|
Fan Frame Size | 92mm |
Fixing Centres | 121.5mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Metal Finger Guard, 92mm | RS |
Fan Accessories Metal Finger Guard for 92mm Size Fans, 6-Ring | Sager |
Finger Guard | Newark Electronics |
Welded Finger Guard, Nickel Chrome-Plated Steel Wire, .062" Dia, For Series 3000 | ebm-papst LZ23 | RS Americas |
ebmpapst Fan Guard 92 x 92 mm Steel | Distrelec |
Guard | Transfer Multisort Elektronik |
FAN GUARD, 92MM, STEEL | element14 |
Where can I find additional details, specifications and documents for a LZ23?
Additional datasheets, footprints and schematics for LZ23 are listed on our Part Details page. You can also find images and similar parts to LZ23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ23 fall under?
The LZ23 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ23 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ23 you can contact the distributor directly for product support, shipping queries etc.
Is the LZ23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ23 have stock available?
Authorised distributors including RS, Sager, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for LZ23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ23 often in real-time on the comparison pages.
What if I can't find stock of LZ23?
You can fill out our help required form which you can use to request a quote for LZ23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.