Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.09
|
239
in stock
|
Buy Now | |
Sager
from US$2.69
|
20,168
in stock
|
Buy Now | |
RS Americas
from US$4.22
|
846
in stock
|
Buy Now | |
Newark Electronics
from US$4.39
|
146
in stock
|
Buy Now | |
Distrelec
from US$5.84
|
124
in stock
|
Buy Now | |
Avnet America
-
|
203
in stock
|
Buy Now | |
element14
from US$3.44
|
-
|
Buy Now | |
Farnell
from US$4.09
|
-
|
Buy Now |
For Use With | EBM 8000A 8000N 8000V 8100 8300 8300V 8400 8400N 8400V Series |
---|---|
Fan Frame Size | 80mm |
Fixing Centres | 71.37mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Depth | 4.95mm |
External Depth | 105.5mm |
External Height | 76.2mm |
External Width | 105.5mm |
Fan Size | 80mm x 80mm |
Fan Accessories Metal Finger Guard for 80mm Size Fans, 5-Ring | Sager |
Finger Guard, Welded, Nickel Chrome-Plated Steel Wire, .062 in (1.6mm) diameter | ebm-papst LZ22N | RS Americas |
AXIAL FAN FINGER GUARD LZ22N | RS |
Finger Guard | Newark Electronics |
ebmpapst Fan Guard 80 x 80 mm Metal | Distrelec |
Thrml Mgmt Access Finger Guard Metal | Avnet America |
FINGER GUARD, FOR PAPST SERIES 8000 | element14 |
Where can I find additional details, specifications and documents for a LZ22N?
Additional datasheets, footprints and schematics for LZ22N are listed on our Part Details page. You can also find images and similar parts to LZ22N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ22N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ22N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ22N fall under?
The LZ22N is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ22N when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ22N you can contact the distributor directly for product support, shipping queries etc.
Is the LZ22N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ22N have stock available?
Authorised distributors including Sager, RS Americas, RS, Newark Electronics and Distrelec have stock available or on a lead time for LZ22N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ22N often in real-time on the comparison pages.
What if I can't find stock of LZ22N?
You can fill out our help required form which you can use to request a quote for LZ22N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.