Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.04
|
107
in stock
|
Buy Now | |
element14
from US$5.53
|
187
in stock
|
Buy Now | |
Farnell
from US$8.04
|
187
in stock
|
Buy Now | |
Distrelec
from US$8.10
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$6.16
|
-
|
Buy Now | |
Avnet America
from US$3.78
|
-
|
Buy Now | |
RS Americas
from US$5.69
|
-
|
Buy Now | |
Sager
from US$3.78
|
-
|
Buy Now |
For Use With | Fans |
---|---|
Fan Frame Size | 199.5mm |
Fixing Centres | 148.5mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Finger Guard |
External Height | 199.5mm |
External Width | 199.5mm |
Fan Size | 200mm |
GUARD, FINGER, 200X51MM | element14 |
ebmpapst Metal Guard Grille 200 x 51 mm Steel | Distrelec |
2200F metal fan finger guard, 200x51mm | RS |
Finger Guard |Ebm-Papst LZ22 | Newark Electronics |
Finger Guard Galvanized Steel Wire for Fan Size 200mm x 51mm | Avnet America |
Fan, Accessory, Finger Guard, Steel,148.5mm | ebm-papst LZ22 | RS Americas |
Fan Accessories Finger Guard for 2200F Series or Fan Size 200x51mm | Sager |
Where can I find additional details, specifications and documents for a LZ22?
Additional datasheets, footprints and schematics for LZ22 are listed on our Part Details page. You can also find images and similar parts to LZ22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ22 fall under?
The LZ22 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ22 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ22 you can contact the distributor directly for product support, shipping queries etc.
Is the LZ22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ22 have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Newark Electronics have stock available or on a lead time for LZ22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ22 often in real-time on the comparison pages.
What if I can't find stock of LZ22?
You can fill out our help required form which you can use to request a quote for LZ22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.