Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Mounting Clip |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Fastener Material | Steel |
Material | Steel |
Mounting Hole Dia | 3.5mm |
Screw Clip For 80 92 & 119mm Fans | RS |
Fan Clip | Newark Electronics |
Thrml Mgmt Access Fan Clip Steel | Avnet America |
Mounting Screw Clip Fan Mount for use with 3300 / 4300 & 8300 Fan Series | ebm-papst LZ212 | RS Americas |
FAN MOUNTING CLIP, PK4 | element14 |
Fan Accessories Spacers for 8300/3300/4300, Screw Clip for Mounting w/Threaded Pin 3.5 DIN7970 | Sager |
Where can I find additional details, specifications and documents for a LZ212?
Additional datasheets, footprints and schematics for LZ212 are listed on our Part Details page. You can also find images and similar parts to LZ212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ212 fall under?
The LZ212 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ212 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ212 you can contact the distributor directly for product support, shipping queries etc.
Is the LZ212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ212 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for LZ212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ212 often in real-time on the comparison pages.
What if I can't find stock of LZ212?
You can fill out our help required form which you can use to request a quote for LZ212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.