Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.01
|
245
in stock
|
Buy Now | |
Sager
from US$0.96
|
7,286
in stock
|
Buy Now | |
RS Americas
from US$0.78
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
3
in stock
|
Buy Now | |
element14
from US$1.58
|
3
in stock
|
Buy Now | |
Farnell
from US$1.91
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now |
Accessory Type | Mounting Clip |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Fastener Material | Steel |
Material | Steel |
Mounting Hole Dia | 3.5mm |
Fan Accessories Screw Clip for Mounting Fans with Threaded Pin 6-32 UNC or 3.5 DIN7970 | Sager |
Threaded Clip For 119 127 & 135mm Fans | RS |
Accessory, Steel Screw Clip to Mount Fans with Threaded Pin 6-32 UNC/3.5 DIN 7970 | ebm-papst LZ210 | RS Americas |
Fan Clip | Newark Electronics |
FAN CLIP | element14 |
Thrml Mgmt Access Screw Clip Steel | Avnet America |
Where can I find additional details, specifications and documents for a LZ210?
Additional datasheets, footprints and schematics for LZ210 are listed on our Part Details page. You can also find images and similar parts to LZ210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ210 fall under?
The LZ210 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ210 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ210 you can contact the distributor directly for product support, shipping queries etc.
Is the LZ210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ210 have stock available?
Authorised distributors including Sager, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for LZ210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ210 often in real-time on the comparison pages.
What if I can't find stock of LZ210?
You can fill out our help required form which you can use to request a quote for LZ210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.