Status: | Unknown |
---|---|
Series: | LYTSwitch-7 Series |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 90V |
Input Voltage Max | 308V |
Output Voltage Max | 60V |
Output Current Max | 125mA |
Switching Frequency | 20kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | LYTSwitch-7 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LED DRIVER, BUCK, CONSTANT CURRENT, SOIC | Farnell |
Led Driver, 20Khz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LYT7504D?
Additional datasheets, footprints and schematics for LYT7504D are listed on our Part Details page. You can also find images and similar parts to LYT7504D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LYT7504D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LYT7504D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LYT7504D fall under?
The LYT7504D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LYT7504D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LYT7504D you can contact the distributor directly for product support, shipping queries etc.
Is the LYT7504D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LYT7504D have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LYT7504D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LYT7504D often in real-time on the comparison pages.
What if I can't find stock of LYT7504D?
You can fill out our help required form which you can use to request a quote for LYT7504D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.