Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck Buck-Boost Flyback |
---|---|
Input Voltage Min | 160V |
Input Voltage Max | 300V |
Output Voltage Max | - |
Output Current Max | - |
Switching Frequency | 132kHz |
No. of Outputs | 1Outputs |
IC Mounting | Through Hole |
Driver Case Style | eSIP |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
IC: PMIC | Transfer Multisort Elektronik |
LED DRIVER, BUCK-BOOST, 132KHZ, ESIP-6 | Farnell |
Where can I find additional details, specifications and documents for a LYT4325E3?
Additional datasheets, footprints and schematics for LYT4325E3 are listed on our Part Details page. You can also find images and similar parts to LYT4325E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LYT4325E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LYT4325E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LYT4325E3 fall under?
The LYT4325E3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LYT4325E3 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LYT4325E3 you can contact the distributor directly for product support, shipping queries etc.
Is the LYT4325E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LYT4325E3 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Farnell have stock available or on a lead time for LYT4325E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LYT4325E3 often in real-time on the comparison pages.
What if I can't find stock of LYT4325E3?
You can fill out our help required form which you can use to request a quote for LYT4325E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.