Status: | Unknown |
---|---|
Series: | LYTSwitch-3 Series |
RoHS: | Unknown |
Device Topology | Boost Buck Buck-Boost Flyback |
---|---|
Input Voltage Min | 185V |
Input Voltage Max | 265V |
Output Voltage Max | - |
Output Current Max | - |
Switching Frequency | 124kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | LYTSwitch-3 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
LED DRVR Buck/Buck-Boost/Tapped Buck-Boost/Boost/Flyback 1-CH Triac 0.5A 14-Pin SO-B T/R | Avnet America |
LED DRIVER, MUTLI-TOPOLOGY, 20.4W, SOIC | Farnell |
Where can I find additional details, specifications and documents for a LYT3328D-TL?
Additional datasheets, footprints and schematics for LYT3328D-TL are listed on our Part Details page. You can also find images and similar parts to LYT3328D-TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LYT3328D-TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LYT3328D-TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LYT3328D-TL fall under?
The LYT3328D-TL is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LYT3328D-TL when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LYT3328D-TL you can contact the distributor directly for product support, shipping queries etc.
Is the LYT3328D-TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LYT3328D-TL have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for LYT3328D-TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LYT3328D-TL often in real-time on the comparison pages.
What if I can't find stock of LYT3328D-TL?
You can fill out our help required form which you can use to request a quote for LYT3328D-TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.