Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Flyback |
---|---|
Input Voltage Min | 90V |
Input Voltage Max | 308V |
Output Voltage Max | 48V |
Output Current Max | 180mA |
Switching Frequency | 580Hz |
No. of Outputs | 1Outputs |
IC Mounting | Through Hole |
Driver Case Style | eSIP |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LED DRVR Flyback 1-CH None 308V 1.025A 6-Pin eSIP | Avnet America |
LED DRIVER, FLYBACK, 580HZ, ESIP-6 | Farnell |
Where can I find additional details, specifications and documents for a LYT2005E?
Additional datasheets, footprints and schematics for LYT2005E are listed on our Part Details page. You can also find images and similar parts to LYT2005E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LYT2005E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LYT2005E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LYT2005E fall under?
The LYT2005E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LYT2005E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LYT2005E you can contact the distributor directly for product support, shipping queries etc.
Is the LYT2005E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LYT2005E have stock available?
Authorised distributors including Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for LYT2005E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LYT2005E often in real-time on the comparison pages.
What if I can't find stock of LYT2005E?
You can fill out our help required form which you can use to request a quote for LYT2005E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.