Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Flyback |
---|---|
Input Voltage Min | 90V |
Input Voltage Max | 308V |
Output Voltage Max | 48V |
Output Current Max | 180mA |
Switching Frequency | 850Hz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | eSOP |
No. of Pins | 11Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
IC: PMIC | Transfer Multisort Elektronik |
LED Driver IC 10W eSOP-12 | RS |
LED DRIVER, FLYBACK, 850HZ, ESOP-11 | Farnell |
Where can I find additional details, specifications and documents for a LYT2004K?
Additional datasheets, footprints and schematics for LYT2004K are listed on our Part Details page. You can also find images and similar parts to LYT2004K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LYT2004K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LYT2004K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LYT2004K fall under?
The LYT2004K is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LYT2004K when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LYT2004K you can contact the distributor directly for product support, shipping queries etc.
Is the LYT2004K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LYT2004K have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS and Farnell have stock available or on a lead time for LYT2004K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LYT2004K often in real-time on the comparison pages.
What if I can't find stock of LYT2004K?
You can fill out our help required form which you can use to request a quote for LYT2004K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.