Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck Buck-Boost Flyback |
---|---|
Input Voltage Min | 85V |
Input Voltage Max | 308V |
Output Voltage Max | 54V |
Output Current Max | 139mA |
Switching Frequency | 66kHz |
No. of Outputs | 1Outputs |
IC Mounting | Through Hole |
Driver Case Style | DIP |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage | 54V |
IC: PMIC | Transfer Multisort Elektronik |
LED DRVR Buck/Buck-Boost/Boost/Flyback 1-CH 700V 0.139A 7-Pin PDIP-8B | Avnet America |
LED DRIVER, BUCK-BOOST, 66KHZ, DIP-7 | Farnell |
Where can I find additional details, specifications and documents for a LYT0004P?
Additional datasheets, footprints and schematics for LYT0004P are listed on our Part Details page. You can also find images and similar parts to LYT0004P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LYT0004P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LYT0004P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LYT0004P fall under?
The LYT0004P is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LYT0004P when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LYT0004P you can contact the distributor directly for product support, shipping queries etc.
Is the LYT0004P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LYT0004P have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for LYT0004P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LYT0004P often in real-time on the comparison pages.
What if I can't find stock of LYT0004P?
You can fill out our help required form which you can use to request a quote for LYT0004P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.