Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now |
Device Topology | Boost Buck Buck-Boost Flyback |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | 54V |
Driver Case Style | SOIC |
No. of Pins | 7Pins |
Input Voltage Min | 85VAC |
Input Voltage Max | 308VAC |
Switching Frequency | 66kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LED DRIVER, BUCK-BOOST, 66KHZ, SOIC-7 | Farnell |
Where can I find additional details, specifications and documents for a LYT0002D?
Additional datasheets, footprints and schematics for LYT0002D are listed on our Part Details page. You can also find images and similar parts to LYT0002D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LYT0002D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LYT0002D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LYT0002D fall under?
The LYT0002D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LYT0002D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LYT0002D you can contact the distributor directly for product support, shipping queries etc.
Is the LYT0002D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LYT0002D have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LYT0002D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LYT0002D often in real-time on the comparison pages.
What if I can't find stock of LYT0002D?
You can fill out our help required form which you can use to request a quote for LYT0002D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.